ASTM International - ASTM B619/B619M-17

Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2017
Status: inactive
Page Count: 6
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS N06002; UNS N06022; UNS N06035; UNS N06044; UNS N06058; UNS N06059; UNS N06200; UNS N10362; UNS N06985; UNS N06030; UNS R30556; UNS N08031; UNS N06230; UNS N06686; UNS N06210; and UNS R20033)3 as shown in Table 1.

TABLE 1 Chemical Requirements

Composition Limits, %
Ni Cr Mo Fe W C Si
max
Co Mn V P
max
S
max
Ti Cu Cb
(Nb)
+Ta
Al Zr La N B Cb
(Nb)
Ta Ni+
Mo
Mg
Ni-Mo Alloys
N10001 remainder

A

1.0
max
26.0-
30.0
4.0-6.0 ... 0.05
max
1.0 2.5
max
1.0
max
0.2-
0.4
0.04 0.03 ... ... ...
N10665 remainder

A

1.0
max
26.0-
30.0
2.0 max ... 0.02
max
0.10 1.0
max
1.0
max
... 0.04 0.03 ... ... ...
N10675 65.0 min 1.0-
3.0
27.0-
32.0
1.0-3.0 3.0
max
0.01
max
0.10 3.0
max
3.0
max
0.20
max
0.030 0.010 0.20
max
0.20
max
... 0.50
max
0.10
max
... ... ... 0.20
max
0.20
max
94.0-
98.0
N10629 remainder

A

0.5-
1.5
26.0-
30.0
1.0-6.0 ... 0.01
max
0.05 2.5
max
1.5
max
... 0.04 0.01 ... 0.5
max
... 0.1-
0.5
... ... ... ... ... ... ...
N10624 remainder

A

6.0-
10.0
21.0-
25.0
5.0-8.0 ... 0.01?
max
0.10 1.0
max
1.0
max
... 0.025 0.01 ... 0.5
max
... ... ... ... ... ... ... ... ...
Ni-Mo-Cr-Fe Alloy
N10242 remainder

A

7.0-9.0 24.0-
26.0
2.0 max 0.03
max
0.80 1.00
max
0.80
max
0.030 0.015 0.50
max
0.50
max
0.006
max
Low C Ni-Cr-Mo Alloys
N10276 remainder

A

14.5-
16.5
15.0-
17.0
4.0-7.0 3.0-
4.5
0.010
max
0.08 2.5
max
1.0
?max
0.35
max
0.04 0.03 ... ... ...
N06022 remainder

A

20.0-
22.5
12.5-
14.5
2.0-6.0 2.5-
3.5
0.015
max
0.08 2.5
max
0.5
max
0.35
max
0.02 0.02 ... ... ...
N06035 remainder

A

32.25-
34.25
7.60-
9.00
2.00 max 0.60
max
0.050
max
0.60 1.00
max
0.50
max
0.20
max
0.030 0.015 ... 0.30
max
... 0.40
max
N06044 balance 43.5-
45.3
0.80-1.20 0.3 max ... 0.02 max 0.20 ... 0.07-
0.30
... 0.020 0.020 0.10-
0.30
... ... 0.30 max ... ... ... ... ... ... ... ...
N06058 balance 20.0-
23.0
18.5-
21.0
1.5 max 0.3
max
0.010
max
0.10
max
0.3
max
0.50
max
0.015 0.010 ... 0.50
max
... 0.40
max
0.02-
0.15
N06059 balance 22.0-
24.0
15.0-
16.5
1.5 max ... 0.010
max
0.10 0.3
max
0.5
max
... 0.015 0.010 ... 0.50
max
... 0.1-
0.4
... ... ... ... ... ... ...
N06455 remainder

A

14.0-
18.0
14.0-
17.0
3.0 max ... 0.015
max
0.08 2.0
max
1.0
max
... 0.04 0.03 0.70
max
... ...
Ni-Cr-Fe-Mo-Cu Alloys
N06007 remainder

A

21.0-
23.5
5.5-
7.5
18.0-21.0 1.0
max
0.05
max
1.0 2.5
max
1.0-
2.0
... 0.04 0.03 ... 1.5-
2.5
1.75-
2.5
N06975 47.0-52.0 23.0-
26.0
5.0-
7.0
remainder ... 0.03
max
1.0 ... 1.0
max
... 0.03 0.03 0.70-
1.50
0.70-
1.20
...
N06985 remainder

A

21.0-
23.5
6.0-
8.0
18.0-21.0 1.5
max
0.015
max
1.0
max
5.0
max
1.0
max
... 0.04 0.03 ... 1.5-
2.5
0.50
max
N06030 remainder

A

28.0-
31.5
4.0-
6.0
13.0-17.0 1.5-
4.0
0.03
max
0.8 5.0
max
1.5
max
... 0.04 0.02 ... 1.0-
2.4
0.30-
1.50
Ni-Fe-Cr-Mo Alloys
N08320 25.0-27.0 21.0-
23.0
4.0-
6.0
remainder ... 0.05
max
1.0 ... 2.5
max
... 0.04 0.03 4xC
min
... ...
Ni-Cr-Mo-Fe Alloy
N06002 remainder

A

20.5-
23.0
8.0-
10.0
17.0-20.0 0.20-
1.0
0.05-
0.15
1.0 0.5-
2.5
1.0
max
... 0.04 0.03 ... ... ...
Ni-Fe-Cr-Co Alloy
R30556 19.0-22.5 21.0-
23.0
2.5-
4.0
remainder 2.0-
3.5
0.05-
0.15
0.20-
0.80
16.0-
21.0
0.50-
2.00
... 0.04 0.015 ... ... ... 0.10-
0.50
0.001-
0.10
0.005-
0.10
0.10-
0.30
0.02
max
0.30
max
0.3-
1.25
Ni-Cr-W-Mo Alloy
N06230 remainder

A

20.0-
24.0
1.0-
3.0
3.0 max 13.0-
15.0
0.05-
0.15
0.25-
0.75
5.0
max
0.30-
1.00
... 0.03 0.015 ... ... ... 0.50
max
... 0.005-
0.050
... 0.015
max
... ...
Low C-Ni-Cr-Mo-Cu Alloy
N06200 remainder

A

22.0-
24.0
15.0-
17.0
3.0 max ... 0.010
max
0.08 2.0
max
0.50
max
... 0.025 0.010 ... 1.3-
1.9
... 0.50
max
Low-C-Ni-Mo-Cr Alloy
N10362 remainder

A

13.8-
15.6
21.5-
23.0
1.25 max ... 0.010
max
0.08 ... 0.60
max
... 0.025 0.010 ... ... ... 0.50
max
... ... ... ... ... ... ... ...
Low C-Ni-Fe-Cr-Mo-Cu Alloy
N08031 30.0-32.0 26.0-
28.0
6.0-
7.0
balance ... 0.015
max
0.3 ... 2.0
max
... 0.020 0.010 ... 1.0-
1.4
... ... ... ... 0.15-
0.25
... ... ...
Low C-Ni-Cr-Mo-W Alloy
N06686 remainder

A

19.0-
23.0
15.0-
17.0
5.0 max 3.0-
4.4
0.010
max
0.08 ... 0.75
max
... 0.04 0.02 0.02-
0.25
... ... ... ... ... ... ... ... ...
Ni-Co-Cr-Si Alloy
N12160 remainder

A

26.0-
30.0
1.0
max
3.5 max 1.0
max
0.15
max
2.4-
3.0
27.0-
33.0
1.5
max
... 0.030 0.015 0.20-
0.80
... ... ... ... ... ... ... 1.0
max
... ... ...
Cr-Ni-Fe-N Alloy
R20033 30.0-33.0 31.0-
35.0
0.50-
2.0
balance ... 0.015
max
0.50† ... 2.0
max
... 0.02 0.01 ... 0.3-
1.20
... ... ... ... 0.35-
0.60
... ... ... ... ...
Low C-Ni-Mo-Cr-Ta Alloy
N06210 remainder

A

18.0-
20.0
18.0-
20.0
1.0 max ... 0.015
max
0.08 1.0
max
0.5 0.35
max
0.02 0.02 ... ... ... ... ... ... ... 1.5-
2.2

(A) The composition of the remainder shall be determined arithmetically by difference.

1.2 This specification covers pipe in Schedules 5S, 10S, 40S, and 80S through 8-in. nominal pipe size and larger as set forth in ANSI B36.19 (see Table 2).

TABLE 2 Dimensions of Welded Pipe

Note 1: The following table is a partial reprint of Table?1 of ANSI B36.19.

Note 2: The decimal thickness listed for the respective pipe sizes represents their nominal or average wall dimensions.

Nominal Pipe Size, Outside Diameter Nominal Wall Thickness
Schedule 5S

A

Schedule 10S

A

Schedule 40S Schedule 80S
in. in. [mm] in. [mm] in. [mm] in. [mm] in. [mm]

1/8

0.405 10.29 ... ... 0.049 1.24 0.068 1.73

1/4

0.540 13.72 ... ... 0.065 1.65 0.088 2.24

3/8

0.675 17.15 ... ... 0.065 1.65 0.091 2.31

1/2

0.840 21.34 0.065 1.65 0.083 2.11 0.109 2.77

3/4

1.050 26.67 0.065 1.65 0.083 2.11 0.113 2.87
1.0 1.315 33.41 0.065 1.65 0.109 2.77 0.133 3.38
1

1/4

1.660 42.16 0.065 1.65 0.109 2.77 0.140 3.56
1

1/2

1.900 48.26 0.065 1.65 0.109 2.77 0.145 3.68
2 2.375 60.33 0.065 1.65 0.109 2.77 0.154 3.91 0.218 5.54
2

1/2

2.875 73.03 0.083 2.11 0.120 3.05 0.203 5.16 0.276 7.01
3 3.500 88.90 0.083 2.11 0.120 3.05 0.216 5.33
3

1/2

4.000 101.60 0.083 2.11 0.120 3.05 0.226 5.74
4 4.500 114.30 0.083 2.11 0.120 3.05 0.237 6.02
5 5.563 141.30 0.109 2.77 0.134 3.40 0.258 6.55
6 6.625 168.28 0.109 2.77 0.134 3.40 0.280 7.11
8 8.625 219.18 0.109 2.77 0.148 3.76 0.322 8.18

(A) Schedules 5S and 10S wall thicknesses do not permit threading in accordance with ANSI B2.1-1960.

1.3 Two classes of pipe are covered as follows:

1.3.1 Class I-As welded and solution annealed or welded and sized and solution annealed.

1.3.2 Class II-Welded, cold worked, and solution annealed.

1.4 All pipe shall be furnished in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;... View More

Document History

November 1, 2023
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
November 1, 2019
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
November 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
July 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
ASTM B619/B619M-17
June 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
October 1, 2015
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
Advertisement