ASTM International - ASTM F1615-95(1999)

Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1999
Status: inactive
Page Count: 4
ICS Code (Cans. Tins. Tubes): 55.120
scope:

1.1 This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4 to 6-gal (15 to 23-L) plastic open-head containers (buckets). It is not the intent of this specification to include any other labeling requirements, such as those set forth in Federal Hazardous Substances Act (FHSA) or other applicable regulations and standards.

Document History

January 1, 2024
Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers
1.1 This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4-gal to 6-gal (15-L to 23-L) plastic open-head containers (buckets). It...
May 1, 2019
Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers
1.1 This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4 to 6-gal (15 to 23-L) plastic open-head containers (buckets). It is not...
December 15, 2009
Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers (Withdrawn 2018)
1.1 This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4 to 6-gal (15 to 23-L) plastic open-head containers (buckets). It is not...
January 1, 2004
Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers
This specification covers the nationally recognized requirements for the cautionary information to be placed on the labels of 4- to 6-gal (15- to 23-L) open-head plastic containers (buckets), which...
ASTM F1615-95(1999)
July 10, 1999
Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers
1.1 This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4 to 6-gal (15 to 23-L) plastic open-head containers (buckets). It is not...
Advertisement