ASTM International - ASTM F1673-02

Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 7
ICS Code (Installations and equipment for waste disposal and treatment): 13.030.40
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This specification covers requirements for polyvinylidene drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride includes emulsion/suspension polymerization and copolymers of vinylidene fluoride/hexafluoropropylene produced by either method.

1.2 These requirements apply to Schedule 40 and 80 IPS and SDR 21 pipe sizes. Pipe and fittings are to be joined by heat fusion or mechanical methods using the equipment supplied by the manufacturers.

1.3 This specification is not intended to provide for interchangeability between plastic pipe and fittings from different manufacturers, but it does allow for transition fittings for joining one manufacturer's product to another's product, provided the joining technique used is other than heat fusion.

1.4 This specification is not for polyvinylidene pressure systems.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.

1.6 Notes and appendixes are not a mandatory part of this specification.

1.7 The following safety hazard caveat pertains only to the test method portion, Section 8, of this specification:This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 15, 2016
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for nonpressurepolyvinylidene fluoride drainage systems for corrosive applications. Requirements for material, pipe and fittings are included....
April 15, 2016
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for nonpressurepolyvinylidene fluoride drainage systems for corrosive applications. Requirements for material, pipe and fittings are included....
August 1, 2010
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for polyvinylidene fluoride drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride...
August 1, 2009
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for polyvinylidene drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride includes...
April 1, 2004
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for polyvinylidene drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride includes...
April 10, 2002
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for polyvinylidene drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride includes...
ASTM F1673-02
April 10, 2002
Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
1.1 This specification covers requirements for polyvinylidene drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride includes...
Advertisement