ASTM International - ASTM G10-83(1996)e1

Standard Test Method for Specific Bendability of Pipeline Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1996
Status: inactive
Page Count: 4
scope:

1.1 This method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe.

1.2 This standard may involve hazardous operations and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this practice to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in SI units to three significant decimals are to be regarded as the standard.

Document History

June 1, 2024
Standard Test Method for Specific Bendability of Pipeline Coatings
1.1 This test method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4?mm (1?in. nominal) diameter pipe. 1.2 The values stated in SI units to three...
October 1, 2019
Standard Test Method for Specific Bendability of Pipeline Coatings
1.1 This test method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe. 1.2 The values stated in SI units to three...
December 1, 2015
Standard Test Method for Specific Bendability of Pipeline Coatings
1.1 This method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe. 1.2 The values stated in SI units to three...
December 1, 2010
Standard Test Method for Specific Bendability of Pipeline Coatings
1.1 This method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe. 1.2 The values stated in SI units to three...
ASTM G10-83(1996)e1
May 10, 1996
Standard Test Method for Specific Bendability of Pipeline Coatings
1.1 This method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe. 1.2 This standard may involve hazardous operations...
May 27, 1983
Standard Test Method for Specific Bendability of Pipeline Coatings
1.1 This method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe. 1.2 This standard does not purport to address all...
Advertisement