ASTM International - ASTM B315-99

Standard Specification for Seamless Copper Alloy Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers seamless copper alloy pipe in nominal or standard pipe sizes, both regular and extra-strong, and seamless tube in straight lengths for general engineering purposes. Pipe and tube are commercially available in the following alloys:

Previously Used Copper Alloy UNS No. 3 Designation C61300 ... C61400 Aluminum Bronze D C63020 ... C65100 Low-Silicon Bronze B C65500 High-Silicon Bronze A

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2019
Standard Specification for Seamless Copper Alloy Pipe and Tube
1.1 This specification2 establishes the requirements for seamless, copper alloy pipe and tube in nominal pipe sizes, both regular and extra strong, and seamless tube in straight lengths for general...
October 1, 2012
Standard Specification for Seamless Copper Alloy Pipe and Tube
1.1 This specification2 establishes the requirements for seamless, copper alloy pipe and tube in nominal pipe sizes, both regular and extra strong, and seamless tube in straight lengths for general...
February 1, 2006
Standard Specification for Seamless Copper Alloy Pipe and Tube
This specification establishes the requirements for seamless, copper alloy pipe and tube in nominal pipe sizes, both regular and extra-strong, and seamless tube in straight lengths for general...
ASTM B315-99
September 10, 1999
Standard Specification for Seamless Copper Alloy Pipe and Tube
1.1 This specification covers seamless copper alloy pipe in nominal or standard pipe sizes, both regular and extra-strong, and seamless tube in straight lengths for general engineering purposes. Pipe...
January 1, 1993
Standard Specification for Seamless Copper Alloy Pipe and Tube
A description is not available for this item.
Advertisement