ASTM International - ASTM G57-95a(2001)

Standard Test Method for Field Measurement of Soil Resistivity Using the Wenner Four-Electrode Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 5
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

1.1 This method covers the equipment and procedures for the field measurement of soil resistivity, both in situand for samples removed from the ground, for use in the control of corrosion of buried structures.

1.2 To convert cm (metric unit) to metre (SI unit), divide by 100.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2020
Standard Test Method for Measurement of Soil Resistivity Using the Wenner Four-Electrode Method
1.1 This test method covers the equipment and procedures for the measurement of soil resistivity, both in situ and for samples removed from the ground, for use in assessment and control of corrosion...
May 1, 2012
Standard Test Method for Field Measurement of Soil Resistivity Using the Wenner Four-Electrode Method
1.1 This test method covers the equipment and procedures for the field measurement of soil resistivity, both in situ and for samples removed from the ground, for use in the control of corrosion of...
November 1, 2006
Standard Test Method for Field Measurement of Soil Resistivity Using the Wenner Four-Electrode Method
1.1 This method covers the equipment and procedures for the field measurement of soil resistivity, both in situand for samples removed from the ground, for use in the control of corrosion of buried...
January 1, 2001
Standard Test Method for Field Measurement of Soil Resistivity Using the Wenner Four-Electrode Method
1.1 This method covers the equipment and procedures for the field measurement of soil resistivity, both in situand for samples removed from the ground, for use in the control of corrosion of buried...
ASTM G57-95a(2001)
January 1, 2001
Standard Test Method for Field Measurement of Soil Resistivity Using the Wenner Four-Electrode Method
1.1 This method covers the equipment and procedures for the field measurement of soil resistivity, both in situand for samples removed from the ground, for use in the control of corrosion of buried...
Advertisement