ASTM International - ASTM B317-00

Standard Specification for Aluminum-Alloy Extruded Bar, Rod, Tube, Pipe, and Structural Profiles for Electrical Purposes (Bus Conductor)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 7
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers 6101 aluminum-alloy extruded bar, rod, tube, pipe (Schedules 40 and 80), and structural profiles (channels and angles) in selected tempers for use as electric conductors as follows:

1.1.1 Type B -Hot-finished bar, rod, tube, pipe and structural profiles in T6, T61, T63, T64, T65, and H111 tempers with Type B tolerances, as shown in the "List of ANSI Tables of Dimensional Tolerances."

1.1.2 Type C -Hot-finished rectangular bar in T6, T61, T63, T64, T65, and H111 tempers with Type C tolerances as listed in the tolerances and permissible variations tables.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designation in accordance with Practice E527 is A96101 for Alloy 6101.

Note 1-Type A material, last covered in the 1966 issue of this specification, is no longer available; therefore, requirements for cold-finished rectangular bar have been deleted.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 10, 2002
Standard Specification for Aluminum-Alloy Extruded Bar, Rod, Tube, Pipe, and Structural Profiles for Electrical Purposes (Bus Conductor)
1.1 This specification covers 6101 aluminum-alloy extruded bar, rod, tube, pipe (Schedules 40 and 80), and structural profiles (channels and angles) in selected tempers for use as electric conductors...
ASTM B317-00
May 10, 2000
Standard Specification for Aluminum-Alloy Extruded Bar, Rod, Tube, Pipe, and Structural Profiles for Electrical Purposes (Bus Conductor)
1.1 This specification covers 6101 aluminum-alloy extruded bar, rod, tube, pipe (Schedules 40 and 80), and structural profiles (channels and angles) in selected tempers for use as electric conductors...
Advertisement