ASTM International - ASTM G71-81(1998)e1

Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 5
ICS Code (Surface treatment): 25.220.20
scope:

1.1 This guide is for conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It can be adapted to wrought or cast metals and alloys.

1.2 This guide covers the selection of materials, specimen preparation, test environment, method of exposure, and method for evaluating the results to characterize the behavior of galvanic couples in an electrolyte.

Note-Additional information on galvanic corrosion testing and examples of the conduct and evaluation of galvanic corrosion tests in electrolytes are given in Refs (1) through (7).

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes
1.1 This guide covers conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It...
May 1, 2019
Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes
1.1 This guide covers conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It...
May 1, 2014
Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes
1.1 This guide covers conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It...
May 1, 2009
Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes
1.1 This guide covers conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It...
October 1, 2003
Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes
1.1 This guide covers conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It...
ASTM G71-81(1998)e1
April 10, 1998
Standard Guide for Conducting and Evaluating Galvanic Corrosion Tests in Electrolytes
1.1 This guide is for conducting and evaluating galvanic corrosion tests to characterize the behavior of two dissimilar metals in electrical contact in an electrolyte under low-flow conditions. It...
Advertisement