ASTM International - ASTM B333-98
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, and N10629)* as shown in Table 1, for use in general corrosive service.
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip -Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.
1.2.2 Plate -Hot or cold rolled, solution annealed, and descaled.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History