ASTM International - ASTM C667-01
Standard Specification for Prefabricated Reflective Insulation Systems for Equipment and Pipe Operating at Temperatures above Ambient Air
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Heat recovery. Thermal insulation): | 27.220 |
scope:
1.1 This specification covers the requirements for all metal prefabricated, reflective insulation systems for equipment and piping operating at temperatures above ambient in air. Typical applications are in nuclear power-generating plants and industrial plants.
1.2 Reflective insulation is thermal insulation that reduces radiant heat transfer across spaces by the use of surfaces of high reflectance and low emittance.
1.3 The values stated in inch-pound units are to be regarded as the standard. the values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the standard for all metal prefabricated, reflective insulation systems for equipment and piping operating at temperatures above ambient in air proposed for use in... View More
Document History