DS/EN 28676

Hexagon head screws with metric fine pitch thread - Product grades A and B

inactive, Most Current
Organization: DS
Publication Date: 6 May 1992
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard gives specifications for hexagon head screws with metric fine pitch thread with nominal thre ad diameters from 8 to 64 mm, of product grade A for nominal thread diameters from 8 to 24 mm and nominal length, l, up to and including 10 d or 150 mm, whichever is shorter, and o f product grade B for nominal thread diameters over 24 mm or nominal lengths, l, over 10 d or 150 mm, whichever is short er.

Document History

DS/EN 28676
May 6, 1992
Hexagon head screws with metric fine pitch thread - Product grades A and B
This International Standard gives specifications for hexagon head screws with metric fine pitch thread with nominal thre ad diameters from 8 to 64 mm, of product grade A for nominal thread diameters...
Advertisement