MSS SP 75

Specification for High Test, Wrought, Butt Welding Fittings

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2004
Status: inactive
Page Count: 27
scope:

This specification covers factory-made, seamless and electric fusion-welded carbon and low-alloy steel, butt-welding fittings for use in high pressure gas and oil transmission and distribution systems, including pipelines, compressor stations, metering and regulating stations, and mains.

This Standard Practice governs dimensions, tolerances, ratings, testing, materials, chemical and tensile properties, heat treatment, notch toughness properties, manufacture and marking for high-test, butt-welding fittings NPS 60 and smaller. Dimensional requirements for NPS 14 and smaller are provided by reference to ASME B16.9.

The term "welding fittings" applies to butt-welding fittings such as elbows, segments of elbows, return bends, caps, tees, single-or multiple-outlet extruded headers, reducers, and factory-welded extensions and transition sections.(Footnote 1)

Fittings may be made to special dimensions, sizes, shapes, and tolerances, or of wrought materials other than those covered by this Standard Practice by agreement between the manufacturer and the purchaser. When such fittings meet all other stipulations of this Standard Practice they shall be considered as being in partial compliance therewith, providing they are appropriately marked.

Fittings manufactured in partial compliance, as provided in Section 1.4, shall be identified with "Part" following the respective grade designation.

Footnote 1 - Lengths of extensions and transitions as agreed upon by purchaser and manufacturer.

Document History

January 1, 2019
High-Strength, Wrought, Butt-Welding Fittings
This Standard Practice covers factory-made, seamless and electric welded carbon and low-alloy steel, butt-welding fittings for use in high pressure gas and oil transmission and distribution systems;...
January 1, 2014
High-Strength, Wrought, Butt-Welding Fittings
This Standard Practice covers factorymade, seamless and electric welded carbon and low-alloy steel, butt-welding fittings for use in high pressure gas and oil transmission and distribution systems;...
January 1, 2008
Specification for High-Test, Wrought, Butt-Welding Fittings
This specification covers factory-made, seamless and electric welded carbon and low alloy steel, butt-welding fittings for use in high pressure gas and oil transmission and distribution systems,...
MSS SP 75
January 1, 2004
Specification for High Test, Wrought, Butt Welding Fittings
This specification covers factory-made, seamless and electric fusion-welded carbon and low-alloy steel, butt-welding fittings for use in high pressure gas and oil transmission and distribution...
January 1, 1998
Specification for High Test Wrought Butt Welding Fittings
A description is not available for this item.
January 1, 1993
Specification for High Test Wrought Butt Welding Fittings
A description is not available for this item.

References

Advertisement