DS/EN 50377-9-2

Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 9-2: Type MT-RJ terminated on IEC 60793-2 category B1.1 singlemode fibre

inactive, Most Current
Organization: DS
Publication Date: 5 April 2004
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechnical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug adaptor plug) must meet in order for it to be categorised as an European Standard product. Since different variants are permitted, product-marking details are given in 3.5.

Document History

DS/EN 50377-9-2
April 5, 2004
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 9-2: Type MT-RJ terminated on IEC 60793-2 category B1.1 singlemode fibre
This European Standard contains the initial, start of life dimensional, optical, mechnical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set...
Advertisement