CEN - EN 2087
Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
June 1, 2023
Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This document specifies the requirements relating to:
Aluminium alloy AL-P2014A
T6 or T62
Clad sheet and strip
0,4 mm ≤ a ≤ 6 mm
for aerospace applications.
EN 2087
October 1, 2005
Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
January 1, 1991
Aluminium Alloy AL-P2014A T6 or T62 Clad Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.