DS/EN 752-1

Drain and sewer systems outside buildings - Part 1: Generalities and definitions

inactive, Most Current
Organization: DS
Publication Date: 21 December 1999
Status: inactive
Page Count: 10
ICS Code (External sewage systems): 93.030
scope:

This European Standard applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

Document History

DS/EN 752-1
December 21, 1999
Drain and sewer systems outside buildings - Part 1: Generalities and definitions
This European Standard applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully,...
December 20, 1996
Drain and sewer systems outside buildings - Part 1: Generalities and definitions
This European Standard applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully,...
Advertisement