DS/ETS 300197/A1
Transmission and Multiplexing (TM) - Parameters for radio relay systems for the transmission of digital signals and analoque video signals operating at 38 GHz
inactive
| Organization: | DS |
| Publication Date: | 2 October 1995 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This ETS covers the minimum performance requirements for radiocommunications equipment, as given below, in the frequency band 37 GHz to 39,5 GHz. This ETS specifies the performance criteria for the different equipment groups. The equipment groups are: - digital signals; - analogue signals.
Document History
January 2, 1998
Transmission and Multiplexing (TM) - Parameters for radio relay systems for the transmission of digital signals and analogue video signals operating at 38 Ghz
A description is not available for this item.
DS/ETS 300197/A1
October 2, 1995
Transmission and Multiplexing (TM) - Parameters for radio relay systems for the transmission of digital signals and analoque video signals operating at 38 GHz
This ETS covers the minimum performance requirements for radiocommunications equipment, as given below, in the frequency band 37 GHz to 39,5 GHz. This ETS specifies the performance criteria for the...
March 15, 1995
Transmission and Multiplexing (TM) - Parameters for radio relay systems for the transmission of digital signals and analogue video signals operating at 38 GHz
This ETS covers the minimum performance requirements for radiocommunications equipment, as given below, in the frequency band 37 GHz to 39,5 GHz. This ETS specifies the performance criteria for the...