GSFC-S-311-P-13/1 REV B
WIRE, ELECTRICAL, RADIATION CROSSLINKED POLYALKENE INSULATED, TIN-COATED COPPER, 600 VOLT, FOR SPACE FLIGHT USE, DETAIL SPECIFICATION FOR
active, Most Current
| Organization: | GSFC |
| Publication Date: | 7 June 1996 |
| Status: | active |
| Page Count: | 7 |
scope:
PURPOSE -
This detail specification covers the provisions for electrical wire with radiation crosslinked polyalkene insulation and having a tin-coated copper conductor. The wire covered by this specification has a voltage rating of 600 volts (rms) and a maximum conductor temperature rating of 135°C (275°F) (3.2.22).
Document History
GSFC-S-311-P-13/1 REV B
June 7, 1996
WIRE, ELECTRICAL, RADIATION CROSSLINKED POLYALKENE INSULATED, TIN-COATED COPPER, 600 VOLT, FOR SPACE FLIGHT USE, DETAIL SPECIFICATION FOR
PURPOSE -
This detail specification covers the provisions for electrical wire with radiation crosslinked polyalkene insulation and having a tin-coated copper conductor. The wire covered by this...
May 1, 1990
WIRE, ELECTRICAL, RADIATION CROSSLINKED POLYALKENE INSULATED, TIN-COATED COPPER, 600 VOLT, FOR SPACE FLIGHT USE, DETAIL SPECIFICATION FOR
A description is not available for this item.
December 23, 1970
WIRE, ELECTRICAL, RADIATION CROSSLINKED POLYALKENE INSULATED, TIN-COATED COPPER, 600 VOLT, FOR SPACE FLIGHT USE, DETAIL SPECIFICATION FOR
A description is not available for this item.