DIN 42600-4

Instrument transformers for 50 Hz, HSV 0,6 to 52 kV; currenttransformers (support-typ-insulator), HSV 12 kV, small design, main dimensions, indoor type

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 1977
Status: inactive
Page Count: 2
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 4: Current Transformers (support-type-insulator) Um = 12 kV - Small design, main dimensions, indoor type
Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 12 kV – Kleine Bauform.
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 4: Current Transformers (support-type-insulator) Um 12 kV - Small design, main dimensions, indoor type
A description is not available for this item.
DIN 42600-4
July 1, 1977
Instrument transformers for 50 Hz, HSV 0,6 to 52 kV; currenttransformers (support-typ-insulator), HSV 12 kV, small design, main dimensions, indoor type
A description is not available for this item.
Advertisement