DS/ETS 300347-7

Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer

inactive
Organization: DS
Publication Date: 5 March 1997
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This seventh part of ETS 300347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the Data Link Layer (DLL) of the V5.2 Interface. The objective of this ETS is to provide conformance tests giving a high probability of inter-operability of the DLL of an Access Network (AN) and a Local Exchange (LE) infrastructure. This ETS covers only the procedures described in ETS 300347-1 [3] which are based upon ETS 300125 [1]. ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6] are used as the basis for the test methodology.

Document History

August 25, 1999
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer
This seventh part of ETS 300 347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the Data Link Layer (DLL) of the V5.2 Interface. The objective of this ETS is to provide conformance...
DS/ETS 300347-7
March 5, 1997
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer
This seventh part of ETS 300347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the Data Link Layer (DLL) of the V5.2 Interface. The objective of this ETS is to provide conformance...
Advertisement