MODUK - DEF STAN 59-62: 90/006

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 2
scope:

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS ONE EXTENDER INPUT and ONE OUTPUT per gate and with OPEN COLLECTOR OUTPUT TRANSISTOR.

The circuit is in a Ceramic Flatpack encapsulation and is designed to operate over the positive supply voltage range 4.50V to 5.50V and over the ambient temperature range -55ºC to +125ºC.

Document History

DEF STAN 59-62: 90/006
January 1, 1969
Integrated Circuit
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS ONE...

References

Advertisement