NEMA SG 5

Power Switchgear Assemblies

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1995
Status: inactive
Page Count: 15
scope:

This standards publication covers:

a. Power switchgear assemblies including, but not specifically limited to, equipment for the control and protection of apparatus used for power generation, conversion, transmission, and distribution:

1. Low-voltage metal-enclosed power AC circuit breaker switchgear assemblies, in indoor and outdoor, rated 1000 volts AC or less including, either drawout or stationary low-voltage power circuit breakers

2. Low-voltage metal enclosed power DC circuit breaker switchgear assemblies, indoor or outdoor rated 3200 volts DC or less, including either drawout or stationary DC circuit breakers

3. Metal-clad switchgear assemblies, indoor or outdoor, rated above 1000 volts AC, including drawout medium voltage power circuit breakers and/or load interrupter switches

4. Metal enclosed interrupter switchgear assemblies, indoor or outdoor, rated above 1000 volts AC, including drawout or stationary medium voltage load interrupter switches

5. Station type cubicle switchgear, indoor or outdoor, rated above 1000 volts AC, including stationary medium voltage power circuit breakers

b. Metal-enclosed bus assemblies over 100 volts with associated interconnections, enclosures and support structures.

c. Control switchboards, indoor or outdoor, rated 600 volts AC or 250 volts DC or less consisting of the following types:

1. Vertical switchboards, open or enclosed

2. Dual switchboards

3. Duplex switchboards

4. Control desks (console)

5. Benchboards

6. Dual and duplex benchboards

7. Fixed rack cabinets

8. Swing rack cabinets

d. Renewal and spare parts designed exclusively for any switch-gear assemblies enumerated in this section and not included in the scope of some other subdivision.

Document History

NEMA SG 5
January 1, 1995
Power Switchgear Assemblies
This standards publication covers: a. Power switchgear assemblies including, but not specifically limited to, equipment for the control and protection of apparatus used for power generation,...
January 1, 1990
POWER SWITCHGEAR ASSEMBLIES
A description is not available for this item.
January 1, 1981
POWER SWITCHGEAR ASSEMBLIES (WITHDRAWN)
A description is not available for this item.
January 1, 1975
Power Switchgear Assemblies
GENERAL The equipment described in Part 11 for factorybuilt alternating - current sWitchgear is considered minimum for typical 3-phase 3-wire circuits. For other system requirements. additional...
January 1, 1971
Power Switchgear Assemblies
A description is not available for this item.
January 1, 1967
POWER SWITCHGEAR ASSEMBLIES
A description is not available for this item.
January 1, 1966
Power Switching Equipment
POWER SWITCHGEAR ASSEMBLIES VOTING CLASSIFICATION OF THE SWITCHGEAR SECTION Power sWitchgear assemblies including. but not specifically limited to. equipment for the control and protection of...
January 1, 1959
POWER SWITCHGEAR ASSEMBLIES
These standards cover assemblies of switchgear devices such as switches, interrupting devices, and control, metering, protective and regulating equipment with associated interconnections and...

References

Advertisement