CSA - CAN/CSA-ISO/IEC 23290-04

Information technology Telecommunications and information exchange between systems Private Integrated Services Network Mapping functions for the tunnelling of QSIG through H.323 networks

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 30
scope:

This International Standard specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private Integrated Services Network (PISN). Interconnection is achieved by carrying the inter-PINX signalling protocol over the H.323 call signalling channel, making use of the protocol tunnelling facilities of H.323, and inter-PINX user information (e.g., voice) over logical channels established through H.323. Each logical channel usually represents a unidirectional media stream conveyed by means of the Real-time Transport Protocol (RTP). The inter-PINX signalling protocol is assumed to be QSIG, as specified in ISO/IEC 11572, ISO/IEC 11582 and other International Standards.

The International Standard provides for an on-demand type of interconnection, where a separate H.323 call is established at the start of each PISN call and cleared down at the end of that call. A semi-permanent scenario where a single H.323 call with an indefinite lifetime carries QSIG on behalf of many PISN calls is described as an additional option.

In the scenarios covered in this International Standard, the PINXs participating in a call are not necessarily aware of the H.323 network providing the interconnection, and the features available are those of the QSIG network. This is different from a scenario where true interworking between QSIG and H.323 (i.e. QSIG.H.323.QSIG) is used to connect two PISNs or two parts of the same PISN. In this latter case all networks participate in a call on equal terms, and features are limited to those available in all networks and supported by the gateways. This latter scenario is outside the scope of this International Standard.

This International Standard is applicable to PINXs that can be interconnected to form a PISN using QSIG as the inter-PINX signalling protocol.

Document History

October 1, 2005
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network (PISN) Mapping functions for the tunnelling of QSIG through H.323 networks
This International Standard specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private...
October 1, 2005
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network (PISN) - Mapping functions for the tunnelling of QSIG through H.323 networks
This International Standard specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private...
January 1, 2005
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network (PISN) — Mapping functions for the tunnelling of QSIG through H.323 networks
This International Standard specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private...
January 1, 2005
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network (PISN) - Mapping functions for the tunnelling of QSIG through H.323 networks
This International Standard specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private...
CAN/CSA-ISO/IEC 23290-04
January 1, 2004
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Mapping functions for the tunnelling of QSIG through H.323 networks
This International Standard specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private...

References

Advertisement