DLA - MIL-DTL-2/76A (1)
VALVE, CYLINDER, GAS: OXIDIZING MIXTURES, OUTLET 296 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
inactive
| Organization: | DLA |
| Publication Date: | 29 September 2006 |
| Status: | inactive |
| Page Count: | 2 |
intended Use:
The valves covered by this specification sheet are intended for use with cylinders containing oxidizing mixtures.
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing oxidizing mixtures.
MIL-DTL-2/76A (1)
September 29, 2006
VALVE, CYLINDER, GAS: OXIDIZING MIXTURES, OUTLET 296 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing oxidizing mixtures.
September 25, 2002
VALVE, CYLINDER, GAS: OXIDIZING MIXTURES, OUTLET 296 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing oxidizing mixtures.
June 9, 1995
VALVE, CYLINDER, GAS: OXIDIZING MIXTURES, OUTLET 296 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...