DLA - SMD-5962-87654 REV B
MICROCIRCUIT, DIGITAL, FAST CMOS, 1-OF-8 DECODER, TTL COMPATIBLE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 July 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FCT138 1-of-8 decoder. TTL compatible 02 54FCT138A 1-of-8 decoder, TTL compatible
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200" ), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - - −20mA DC output diode current (IOK) - - - - - - - - - - - - −50mA DC output current - - - - - - - - - - - - - - - - - - ±100mA Maximum power dissipation (PD) 2/ - - - - - - - - - - 500mW Thermal resistance junction-to-case (θJC): - - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C
Supply voltage (VCC) - - - - - - - - - - - - - - - +4.5 V dc to + 5.5 V dc Maximum low level input voltage (VIL) - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Case operating temperature (TC) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History