CEN - EN 2092

Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62-Clad Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm

inactive
Organization: CEN
Publication Date: 1 January 1993
Status: inactive
Page Count: 7
ICS Code (Materials for aerospace construction): 49.025

Document History

June 1, 2005
Aerospace series - Aluminium alloy AL-P7075-T6 or T62 - Clad sheet and strip - 0,4 < or = to a < or = to mm
A description is not available for this item.
EN 2092
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62-Clad Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement