ETSI - PRETS 300 341

Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using an Integral Antenna Transmitting Signals to Initiate a Response in the Receiver

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 75
scope:

This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It applies to nonspeech and to the non-speech part of combined speech/non-speech equipment with integral antennas, used in constant envelope angle modulation systems in the land mobile service, operating on radio frequencies between 30 MHz and 1 000 MHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz.

In this ETS, a non-speech radio equipment is defined as a radio equipment transmitting a signal to initiate a specific response in the receiver. The equipment comprises a transmitter and associated encoder and/or a receiver and associated decoder. The encoder and/or decoder may be a separate piece of equipment, in which case compliance to this ETS covers the combination of encoder and/or decoder and transmitter and/or receiver equipment.

In this ETS different requirements are given for the different radio frequency bands, channel separations, environmental conditions and types of equipment, where appropriate.

The type of equipment covered by this ETS is handportable stations with integral antennas.

Equipment which also includes an external or internal RF connector should be type tested to the requirements of ETS 300 086 [3] and/or I-ETS 300 219 [2] using this connector.

In the case of combined speech/non-speech equipment the speech part should be tested to the requirements of ETS 300 296 [8] and additionally the tests described in the following subclauses of this ETS should be carried out:

- subclause 8.3: Adjacent channel power;

- subclause 9.1:  Average usable sensitivity (responses).

These requirements also apply for equipment with an analogue output facility provided for test purposes only.

Where an equipment has already been type approved to draft prETS 300 296 [8]' and is resubmitted for type testing to this ETS, additionally the tests described in the following subclauses of this ETS should be carried out:

- subclause 8.3: Adjacent channel power;

- subclause 8.4: Radiated spurious emissions;

- subclause 9.1: Average usable sensitivity (responses).

Document History

March 1, 1997
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Using an Integral Antenna Transmitting Signals to Initiate a Specific Response in the Receiver
Foreword This amendment to ETS 300 341 (1995) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI). ETS 300...
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Using an Integral Antenna Transmitting Signals to Initiate a Specific Response in the Receiver
Foreword This draft amendment to ETS 300 341 (1995) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1995
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Using an Integral Antenna Transmitting Signals to Initiate a Specific Response in the Receiver
This ETS is intended to specify the minimum performance and the methods of measurement of radio equipment for use in the land mobile service as specified in this scope. Clause 5 provides the...
January 1, 1994
Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using an Integral Antenna Transmitting Signals to Initiate a Specific Response in a Receiver
This ETS is intended to specify the minimum performance and the methods of measurement of radio equipment for use in the land mobile service as specified in this scope. Clause 5 provides the...
PRETS 300 341
January 1, 1993
Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using an Integral Antenna Transmitting Signals to Initiate a Response in the Receiver
This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...

References

Advertisement