IEC - 60707
Methods of Test for the Determination of the Flammability of Solid Electrical Insulating Materials When Exposed to an Igniting Source
inactive
Organization: | IEC |
Publication Date: | 1 January 1981 |
Status: | inactive |
Page Count: | 33 |
Document History
March 1, 1999
Flammability of Solid Non-Metallic Materials When Exposed to Flame Sources - List of Test Methods
This International Standard lists test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m3, determined in accordance with ISO 845, and intended to...
60707
January 1, 1981
Methods of Test for the Determination of the Flammability of Solid Electrical Insulating Materials When Exposed to an Igniting Source
A description is not available for this item.