CEN - EN 2339

Aerospace Series - Sheets, Cold Rolled in Titanium and Titanium Alloys - Thickness 0,2 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions

active, Most Current
Organization: CEN
Publication Date: 1 September 2001
Status: active
Page Count: 9
ICS Code (Titanium): 49.025.30

Document History

EN 2339
September 1, 2001
Aerospace Series - Sheets, Cold Rolled in Titanium and Titanium Alloys - Thickness 0,2 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
A description is not available for this item.
Advertisement