SN - NS-ISO 9529-2:1992

Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15 916 ftprad, on 80 mm tracks on each side - Part 2: Track format - (= EN 29529-2:1991) (ISO 9529-2:1989)

inactive, Most Current
Organization: SN
Publication Date: 1 April 1992
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

NS-ISO 9529-2:1992
April 1, 1992
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15 916 ftprad, on 80 mm tracks on each side - Part 2: Track format - (= EN 29529-2:1991) (ISO 9529-2:1989)
A description is not available for this item.
Advertisement