IEC 60906-1

IEC system of plugs and socket-outlets for household and similar purposes - Part 1: Plugs and socket-outlets 16 A 250 V a.c.

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 1986
Status: inactive
Page Count: 34
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard applies to the IEC System of plugs and socket-outlets rated 16 A 250 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between 200 V and 250 V a.c., insofar as dimensional requirements are concerned.

This standard does not apply to plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between 100 V and 125 V a.c.

A standard for plugs and socket-outlets for use with these latter distribution systems is in preparation.

Document History

April 1, 2009
IEC system of plugs and socket-outlets for household and similar purposes – Part 1: Plugs and socket-outlets 16 A 250 V a.c.
This standard applies to the IEC System of plugs and socket-outlets rated 16 A 250 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal...
IEC 60906-1
September 1, 1986
IEC system of plugs and socket-outlets for household and similar purposes - Part 1: Plugs and socket-outlets 16 A 250 V a.c.
This standard applies to the IEC System of plugs and socket-outlets rated 16 A 250 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal...

References

Advertisement