CSA - W59.2-M1991

Welded Aluminum Construction

inactive
Organization: CSA
Publication Date: 1 April 1991
Status: inactive
Page Count: 78
scope:

This Standard specifies the requirements for all types of welded aluminum construction, and is of general application. There are, however, special Standards which may be used for particular products, such as, pressure vessels and pipelines.

This Standard gives provisions for gas metal arc (GMAW), gas tungsten arc (GTAW), plasma arc (PAW) processes, and stud (SW) welding by the arc and capacitor discharge processes.

Mandatory requirements are given in the body of the Standard. The appendices provide supplementary information about welding and welded joints.

Document History

January 1, 2018
Welded aluminum construction
This Standard specifies the requirements for all types of welded aluminum construction with the exception of those types listed in Clause 1.2. Common requirements that are essential to all...
April 1, 1991
Welded Aluminum Construction
This Standard specifies the requirements for all types of welded aluminum construction, and is of general application. There are, however, special Standards which may be used for particular products,...
W59.2-M1991
April 1, 1991
Welded Aluminum Construction
This Standard specifies the requirements for all types of welded aluminum construction, and is of general application. There are, however, special Standards which may be used for particular products,...
April 1, 1991
Welded Aluminum Construction
This Standard specifies the requirements for all types of welded aluminum construction, and is of general application. There are, however, special Standards which may be used for particular products,...
April 1, 1991
Welded Aluminum Construction
This Standard specifies the requirements for all types of welded aluminum construction, and is of general application. There are, however, special Standards which may be used for particular products,...
January 1, 1991
WeIded AIuminum Construction
This Standard specifies the requirements for all types of welded aluminum construction, and is of general application. There are, however, special Standards which may be used for particular products,...
Advertisement