DS/EN 50237
Gloves and mitts with mechanical protection for electrical purposes
| Organization: | DS |
| Publication Date: | 4 August 1997 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Hand and arm protection): | 13.340.40 |
scope:
This standard is applicable to insulating gloves and mitts made of plastic or elastomer for use without over-gloves for mechanical protection. Unless otherwise stated the use of the term "glove" includes both gloves and mitts. The gloves are intended to be used for working live or close to live parts at a nominal voltages up to 7 500 V A.c. (or 11 250 V d.c.). For other voltages detailed information is not yet available.
Document History