DS/ETS 300906
Digital cellular telecommunications system (Phase 2+) - Mobile Stations (MS) features (GSM 02.07 version 5.3.2)
inactive
| Organization: | DS |
| Publication Date: | 22 April 1998 |
| Status: | inactive |
scope:
This ETS defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an exhaustive list. Those MS features which are subject to Type Approval are described in GSM 11.10 [13].
Document History
February 3, 1999
Digital cellular telecommunications system (Phase 2+) - Mobile Stations (MS) features (GSM 02.07 version 5.4.1)
classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an exhaustive list. Those MS features which are subject to...
DS/ETS 300906
April 22, 1998
Digital cellular telecommunications system (Phase 2+) - Mobile Stations (MS) features (GSM 02.07 version 5.3.2)
This ETS defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an...
August 4, 1997
Digital cellular telecommunications system (Phase 2+) - Mobile Stations (MS) features (GSM 02.07 version 5.2.1)
This ETS is to define Mobile Station (MS) features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an...