DS/ETS 300174/A1

Network Aspects (NA) - Digital coding of component television signals for contribution quality applications in the range 34-45 Mbit/s

active, Most Current
Organization: DS
Publication Date: 2 January 1998
Status: active
ICS Code (Television and radio broadcasting): 33.170
scope:

The standard constitutes a common standard for the coding and transmission of component television signals at bit-rases in the range of 34-45 Mbit/s in the format specified by CCIR Recomendation 601. The standard embraces the coding algorithm needed for digital picture coding at about 34 and 45 Mbit/s, and their interfaces with the transmission network. The video coding algorithms are based on a hybrid predictive/transform scheme incorporating arrangements for variable word-length coding (VLC)...

Document History

DS/ETS 300174/A1
January 2, 1998
Network Aspects (NA) - Digital coding of component television signals for contribution quality applications in the range 34-45 Mbit/s
The standard constitutes a common standard for the coding and transmission of component television signals at bit-rases in the range of 34-45 Mbit/s in the format specified by CCIR Recomendation 601....
October 27, 1993
Networks Aspects - Digital coding of component television signals for contribution quality applications in the range 34-45 Mbit/s
The standard constitutes a common standard for the coding and transmission of component television signals at bit-rases in the range of 34-45 Mbit/s in the format specified by CCIR Recomendation 601....
Advertisement