IEC 60806

Determination of the Maximum Symmetrical Radiation Field from a Rotating Anode X-Ray Tube for Medical Diagnosis

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1984
Status: active
Page Count: 26
ICS Code (Radiographic equipment): 11.040.50
scope:

This standard is applicable to X-RAY SOURCE ASSEMBLIES AND X-RAY TUBE ASSEMBLIES Containing ROTATING ANODE X-RAY TUBES for use in MEDICAL RADIOLOGY for techniques in which the X-RAY PATTERN will be received simultaneously in all points of the IMAGE RECEPTION AREA.

Unless otherwise specified, this standard is applicable to an X-RAY TUPE ASSEMBLY with a brand-new ROTATING ANODE X-RAY TUBE.

This standard does not apply to X-RAY SOURCE ASSEMBLIES and X-RAY ASSEMBLIES for special applications, when for example steeper variations of the AIR KERMA RATE or particular distributions are intended.

Document History

IEC 60806
January 1, 1984
Determination of the Maximum Symmetrical Radiation Field from a Rotating Anode X-Ray Tube for Medical Diagnosis
This standard is applicable to X-RAY SOURCE ASSEMBLIES AND X-RAY TUBE ASSEMBLIES Containing ROTATING ANODE X-RAY TUBES for use in MEDICAL RADIOLOGY for techniques in which the X-RAY PATTERN will be...

References

Advertisement