ETSI - PRETS 300 433

Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens' Band (CB) Radio Equipment Technical Characteristics and Methods of Measurement

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 39
scope:

This European Telecommunications Standard (ETS) applies to Double Side Band (DSB) and/or Single Side Band (SSB) amplitude modulated Citizen's Band (CB) radio equipment operating in the frequency band 26,960 MHz to 27,410 MHz with a channel spacing of 10 kHz, and intended for analogue speech and/or data transmission.

This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable.

This ETS covers base stations, mobile stations and two categories of hand-portable stations.

This ETS is complementary to ETS 300 135 [1] which concerns angle modulated CB radio equipment (CEPT PR 27).

Any CB equipment covered by this ETS that can also work with angle modulation is also required to meet ETS 300 135 [1].

This ETS is based upon existing national standards.

This ETS applies to equipment with a socket for an external antenna and to equipment with an integral antenna.

In the case of equipment that is intended for use with either an integral antenna or an external antenna, the equipment is specified to be measured as equipment intended for use with an external antenna and specified to meet the appropriate limits. In addition to this the following characteristics of the transmitter and receiver are specified to be measured as for equipment for use with an integral antenna and the appropriate limits are defined:

- transmitter carrier power;

- spurious emissions of the transmitter;

- spurious radiation of the receiver.

Document History

March 1, 1997
Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens´ Band (CB) Radio Equipment; Technical Characteristics and Methods of Measurement
Foreword This amendment to ETS 300 433 (1995) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI). ETS 300...
January 1, 1996
Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens' Band (CB) Radio Equipment; Technical Characteristics and Methods of Measurement
Foreword This draft amendment to ETS 300 433 (1995) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1996
Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens' Band (CB) Radio Equipment; Technical Characteristics and Methods of Measurement
Foreword This amendment to ETS 300 433 (1995) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI). ETS 300...
January 1, 1995
Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens´ Band (CB) Radio Equipment; Technical Characteristics and Methods of Measurement
A description is not available for this item.
January 1, 1995
Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens' Band (CB) Radio Equipment; Technical Characteristics and Methods of Measurement
This ETS applies to Double Side Band (DSB) and/or Single Side Band (SSB) amplitude modulated CB radio equipment operating in the frequency band 26,960 MHz to 27,410 MHz with a channel spacing of 10...
PRETS 300 433
January 1, 1994
Radio Equipment and Systems (RES); Double Side Band (DSB) and/or Single Side Band (SSB) Amplitude Modulated Citizens' Band (CB) Radio Equipment Technical Characteristics and Methods of Measurement
This European Telecommunications Standard (ETS) applies to Double Side Band (DSB) and/or Single Side Band (SSB) amplitude modulated Citizen's Band (CB) radio equipment operating in the frequency band...

References

Advertisement