DLA - SMD-5962-86889 REV B

MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 May 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1488, 55188 Quad line driver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letters Case outlines C D-1 (14-lead, .785" × .310"× .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - 15.0 V Supply voltage (VEE) - - - - - - - - - - - - - - - −15.0 V Input voltage range- - - - - - - - - - - - - - - - −15.0 V to +7.0 V Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - - - 1000 mW 1/ 2/ Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - 7.5 V to 15.0 V 3/ Supply voltage range (VEE) - - - - - - - - - - - - −7.5 V to −15.0 V 3/ Minimum high level input voltage (VIH) - - - - - - 1.9 V Maximum low level input voltage (VIL)- - - - - - - 0.8 V Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 20, 2020
MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 4, 2014
MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 27, 2002
MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86889 REV B
May 25, 1990
MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 25, 1987
MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
July 31, 1987
MICROCIRCUIT, LINEAR, QUAD LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement