CSA - CAN/CSA-A123.4-98

Asphalt for Use in Construction of Built-up Roof Coverings and Waterproofing Systems

inactive
Organization: CSA
Publication Date: 1 December 1998
Status: inactive
Page Count: 18
scope:

General

This Standard covers asphalt intended for use as hot cement and top coat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of waterproofing systems. 

Types

The following types of asphalts are covered by this Standard:

(a) Type 1 - asphalt for use on built-up roofs with slopes less than or equal to 1:16 and for use as waterproofing below ground level when not exposed to surface temperatures above 25°C (77°F);

(b) Type 2 - asphalt for use on built-up roofs with slopes less than or equal to 1:8 or for use as waterproofing above ground level on vertical surfaces not exposed to direct sunlight;

(c) Type 3 - asphalt for use on built-up roofs with slopes less than or equal to 1:4 for exposed applications or for use as waterproofing above ground level on vertical surfaces not exposed to direct sunlight.

Notes:

(1) Where slopes are indicated, they are offered as a guide only and their modification may be necessary for specific service conditions.

(2) When asphalts covered by this Standard are used for waterproofing, the recommended procedure for their application should be in accordance with CCSB Standard 37-CP-37M.

Document History

March 1, 2004
Asphalt for constructing built-up roof coverings and waterproofing systems
1 This Standard covers asphalt intended for use as hot cement and topcoat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of waterproofing...
March 1, 2004
Asphalt for constructing built-up roof coverings and waterproofing systems
This Standard covers asphalt intended for use as hot cement and topcoat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of waterproofing...
March 1, 2004
Asphalt for constructing built-up roof coverings and waterproofing systems
This Standard covers asphalt intended for use as hot cement and topcoat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of waterproofing...
January 1, 2004
Asphalt for constructing built-up roof coverings and waterproofing systems
This Standard covers asphalt intended for use as hot cement and topcoat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of waterproofing...
CAN/CSA-A123.4-98
December 1, 1998
Asphalt for Use in Construction of Built-up Roof Coverings and Waterproofing Systems
General This Standard covers asphalt intended for use as hot cement and top coat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of...
December 1, 1998
Asphalt for Use in Construction of Built-up Roof Coverings and Waterproofing Systems
General This Standard covers asphalt intended for use as hot cement and top coat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of...
December 1, 1979
Bitumen for Use in Construction of Built-up Roof Coverings and Dampproofing and Waterproofing Systems
This Standard covers biyumrn intended for use as hot cement and top coat in the construction of built-up coverings on roof decks of various types and slopes and in the construction of dampproofling...

References

Advertisement