CSA - CAN/CSA-Z243.135.2-91
Information Technology - Telecommunications and Information Exchange between Systems - Protocol Combinations to Provide and Support the OSI Network Service - Part 2: Provision and Support of the Connection-Mode Network Service
inactive, Most Current
| Organization: | CSA |
| Publication Date: | 1 November 1991 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This part of ISO/IEC 8880 describes the provision and support of the Connection-mode Network Service defined in ISO 8348. The field of application of ISO/IEC 8880-2 is the environments defined in 1.5.
Document History
CAN/CSA-Z243.135.2-91
November 1, 1991
Information Technology - Telecommunications and Information Exchange between Systems - Protocol Combinations to Provide and Support the OSI Network Service - Part 2: Provision and Support of the Connection-Mode Network Service
This part of ISO/IEC 8880 describes the provision and support of the Connection-mode Network Service defined in ISO 8348. The field of application of ISO/IEC 8880-2 is the environments defined in 1.5.