IEC 61076-4-101

Connectors with Assessed Quality, for Use in D.C. Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 101: Detail Specification for Two-Part Connector Modules Having a Basic Grid of 2,0 mm for Printed Boards and Backplanes in Accordance with IEC 917

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 172

Document History

September 1, 2001
Connectors for Electronic Equipment - Part 4-101: Printed Board Connectors with Assessed Quality - Detail Specification for Two-Part Connector Modules, Having a Basic Grid of 2,0mm for Printed Boards and Backplanes in Accordance with IEC 60917
FOREWORD 1) The IEC (International Electrotechnical Commission) is a worldwide organization for standardization comprising all national electrotechnical committees (IEC National Committees). The...
September 1, 2001
Connectors for Electronic Equipment - Part 4: Printed Board Connectors with Assessed Quality - Detail Specification for Two-Part Connector Modules, Having a Basic Grid of 2,0mm for Printed Boards and Backplanes in Accordance with IEC 60917
A description is not available for this item.
IEC 61076-4-101
January 1, 1995
Connectors with Assessed Quality, for Use in D.C. Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 101: Detail Specification for Two-Part Connector Modules Having a Basic Grid of 2,0 mm for Printed Boards and Backplanes in Accordance with IEC 917
A description is not available for this item.
Advertisement