FORD WSK-M2G322-B1

ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL

inactive
Buy Now
Organization: FORD
Publication Date: 3 September 1990
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning at 23 +/-2 C.

Document History

January 7, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning at 23 +/-...
January 21, 2003
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning...
FORD WSK-M2G322-B1
September 3, 1990
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL
1. SCOPE The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning...

References

Advertisement