DS/EN 60255-22-4
Electrical relays - Part 22-4: Electrical disturbance tests for measuring relays and protection equipment - Electrical fast transient/burst immunity test
inactive
| Organization: | DS |
| Publication Date: | 6 June 2003 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Relays): | 29.120.70 |
scope:
This standard is based on IEC 61000-4-4, referring to that publication where applicable, and specifies the general requirements for electrical fast transient immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with these systems.
Document History
June 25, 2008
Measuring relays and protection equipment - Part 22-4: Electrical disturbance tests - Electrical fast transient/burst immunity test
This part of IEC 60255 is based on IEC 61000-4-4, referring to that publication where applicable, and specifies the general requirements for electrical fast transient immunity tests for measuring...
DS/EN 60255-22-4
June 6, 2003
Electrical relays - Part 22-4: Electrical disturbance tests for measuring relays and protection equipment - Electrical fast transient/burst immunity test
This standard is based on IEC 61000-4-4, referring to that publication where applicable, and specifies the general requirements for electrical fast transient immunity tests for measuring relays and...