NPFC - MIL-STD-870

CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION

inactive
Buy Now
Organization: NPFC
Publication Date: 30 July 1986
Status: inactive
Page Count: 10
scope:

This standard covers the process and materials required for the electrodeposition of cadmium on high strength steel substrates. Subsequent heat treating techniques needed to insure low embrittlement of steel are also described. This process is not authorized for use on steel heat treated above 1.65 × 109 Pascals (Pa)[240,000 pounds per square inch (psi)] without the approval of the applicable Procuring Activity. Plating of steel heat treated above 1.65 × 109 Pascals (Pa) (240,000 psi) is authorized only on individual part evaluation.

This standard meets and exceeds the requirements of QQ-P-416 and may be used whenever plating per QQ-P-416.

Cadmium plating covered by this standard shall be of the following classes:

Class 1 0.013mm (0.0005 inch) thick minimum Class 2 0.008mm (0.0003 inch) thick minimum Class 3 0.005mm (0.0002 inch) thick minimum

Document History

January 20, 2023
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
Scope. This standard covers the process and materials required for the electro-deposition of cadmium on high strength steel substrates. Subsequent heat treating techniques needed to insure low...
February 28, 2014
Cadmium Plating, Low Embrittlement, Electrodepositon
A description is not available for this item.
April 27, 2009
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
This standard covers the process and materials required for the electro-deposition of cadmium on high strength steel substrates. Subsequent heat treating techniques needed to insure low embrittlement...
February 23, 2007
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITON
This standard covers the process and materials required for the electro-deposition of cadmium on high strength steel substrates. Subsequent heat treating techniques needed to insure low embrittlement...
December 9, 1996
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
A description is not available for this item.
MIL-STD-870
July 30, 1986
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
This standard covers the process and materials required for the electrodeposition of cadmium on high strength steel substrates. Subsequent heat treating techniques needed to insure low embrittlement...
August 22, 1978
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
A description is not available for this item.
October 5, 1970
CADMIUM PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
A description is not available for this item.

References

Advertisement