DS/IEC 62086-1/Corr.1

Electrical apparatus for explosive gas atmospheres - Electrical resistance trace heating - Part 1: General and testing requirements

inactive, Most Current
Organization: DS
Publication Date: 28 March 2003
Status: inactive
Page Count: 3
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of 62086 specifies general and testing requirements for electrical resistance trace heaters for application in explosive gas atmospheres. The standard covers trace heaters that may comprise either factory- or field- (work site) assembled units, and which may be series heating cables, parallel heating cables or heating pads and heating panels that have been assembled and/or terminated in accordance with manufacturer´s instructions. This standard also includes requirements for termination assemblies and control methods used with trace heating. The hazardous areas referred to by this standard are those defined in 60079-10.

Document History

DS/IEC 62086-1/Corr.1
March 28, 2003
Electrical apparatus for explosive gas atmospheres - Electrical resistance trace heating - Part 1: General and testing requirements
This part of 62086 specifies general and testing requirements for electrical resistance trace heaters for application in explosive gas atmospheres. The standard covers trace heaters that may comprise...
March 29, 2001
Electrical apparatus for explosive gas atmospheres - Electrical resistance trace heating - Part 1: General and testing requirements
This part of 62086 specifies general and testing requirements for electrical resistance trace heaters for application in explosive gas atmospheres. The standard covers trace heaters that may comprise...

References

Advertisement