ASTM International - ASTM E1425-14
Standard Practice for Determining the Acoustical Performance of Windows, Doors, Skylight, and Glazed Wall Systems
| Organization: | ASTM International |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Doors and windows): | 91.060.50 |
significance And Use:
4.1 Air Leakage Relative to Sound Transmission-Certain
scope:
1.1 This practice establishes requirements for testing and rating acoustical performance of window, door, skylight, and glazed wall systems, regardless of their method or materials of manufacture.
1.1.1 Operating force, latching force, and air leakage are integral elements of the acoustical performance of window, door, skylight, and glazed wall systems. This practice requires (when applicable) the concurrent testing of operating force, latching force, and air leakage, in addition to the sound transmission loss test.
1.2 This practice establishes the test methodology, specimen criteria, and classification rating system for purposes of determining the acoustical performance levels of window, door, skylight, and glazed wall systems only, and not through openings between such assemblies and adjacent construction.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History