ETSI - EN 300 443-6
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; B-ISDN User-Network Interface Layer 3 Specification for Basic Call/Bearer Control; Part 6: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the Network
| Organization: | ETSI |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This sixth part of EN 300 443 specifies the network Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation 1.413 [9]) of implementations conforming to the standards for the signalling user-network layer 3 specification for basic callhearer control of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 300 443-1 [1].
EN 300 443-5 [3] specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the User side of the TB reference point or coincident SB and TB reference point of implementations conforming to EN 300 443-1 [1].
Document History