CEN - EN ISO 5774
Plastics Hoses, Textile-Reinforced, for Compressed Air - Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
May 1, 2023
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
February 1, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60...
January 1, 2008
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
A description is not available for this item.
EN ISO 5774
April 1, 2000
Plastics Hoses, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.