DS/EN EN 300910 V6.5.1

Digital cellular telecommunications system (Phase 2+); Radio transmission and reception (GSM 05.05 version 6.5.1 Release 1997)

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

The present document defines the requirements for the transceiver of the pan-European digital mobile cellular and personal communication systems operating in the 900 MHz and 1 800 MHz band (GSM 900 and DCS 1 800). Requirements are defined for two categories of parameters: - Those that are required to provide compatibility between the radio channels, connected either to separate or common antennas, that are used in the system. This category also includes parameters providing compatibility with existing systems in the same or adjacent frequency bands. - Those that define the transmission quality of the system.

Document History

DS/EN EN 300910 V6.5.1
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Radio transmission and reception (GSM 05.05 version 6.5.1 Release 1997)
The present document defines the requirements for the transceiver of the pan-European digital mobile cellular and personal communication systems operating in the 900 MHz and 1 800 MHz band (GSM 900...
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Radio transmission and reception (GSM 05.05 version 7.1.0 Release 1998)
This EN defines the requirements for the transceiver of the pan-European digital mobile cellular and personal communication systems operating in the GSM 900 MHz and 1 800 MHz band (GSM 900 and DCS 1...
Advertisement