DS/ETS 300939

Digital cellular telecommunications system (Phase 2+) - Mobile radio interface signalling layer 3 - General aspects (GSM 04.07 version 5.1.2)

inactive
Organization: DS
Publication Date: 4 August 1997
Status: inactive
scope:

This European Telecommunication Standard (ETS) defines the principal architecture of layer 3 and its sublayers on the GSM Um interface, i.e. the interface between Mobile Station (MS) and network; for the CM sublayer, the description is restricted to paradigmatic examples, call control, supplementary services, and short message services. It also defines the basic message format and error handling applied by the layer 3 protocols. The corresponding protocols are defined in other Technical Specifications, see subclause 4.3.4.

Document History

April 1, 1998
Digital cellular telecommunications system (Phase 2+) - Mobile radio interface signalling layer 3 - General aspects (GSM 04.07 version 5.2.1)
This European Telecommunication Standard (ETS) defines the principal architecture of layer 3 and its sublayers on the GSM Um interface, i.e. the interface between Mobile Station (MS) and network; for...
DS/ETS 300939
August 4, 1997
Digital cellular telecommunications system (Phase 2+) - Mobile radio interface signalling layer 3 - General aspects (GSM 04.07 version 5.1.2)
This European Telecommunication Standard (ETS) defines the principal architecture of layer 3 and its sublayers on the GSM Um interface, i.e. the interface between Mobile Station (MS) and network; for...
Advertisement