DLA - MS9732

BOLT, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, PD SHANK, CRES AMS 5643, .190-32 UNJF-3A

inactive
Organization: DLA
Publication Date: 3 March 1969
Status: inactive
Page Count: 1
scope:

This military standard is approved by the Department of the Naval Air Systems Command and is mandatory for use by these activities. All other military activities are required to employ this standard where suitable.

1. SHANK SHALL BE STRAIGHT WITHIN .003 PER INCH OF BOLT LENGTH.

2 THE RUNOUT OF THREAD PD IN RELATION TO THE SHANK SHALL PE WITHIN .006 FIR.

3. THE RUNOUT OF THE SHANK IN RELATION TO THE WASHER FACE DIAMETER AND DOUBLE HEXAGON OD SHALL BE WITHIN .006 FIR.

4. INCOMPLETE THREADS NOT TO ENTER FILLET.

5. MATERIAL: CRES AMS 5643.

6. HARDNESS: ROCKWELL, C32-38.

7. MANUFACTURING SPECIFICATION: AMS 7474.

8. FLUORESCENT PENETRANT INSPECTION PER AMS 2645.

9. SURFACE TEXTURE: USAS B46.1-1962. UNLESS OTHERWISE SPECIFIED, SURFACES TO BE 125 MICROINCHES EXCEPT UPSET HEAD.

10. BREAK SHARP EDGES .003-.015 UNLESS OTHERWISE SPECIFIED.

11. DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: LINEAR DIMENSIONS ±.010, ANGULAR DIMENSIONS ±5°.

12. DO NOT USE UNASSIGNED PART NUMBERS.

AS & AMS ARE SOCIETY OF AUTOMOTIVE ENGINEERS, INC. PUBLICATIONS.

THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE MILITARY SERVICES BY THE SAE AEROSPACE PART STANDARDS DIV.

Document History

August 31, 2000
BOLT, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, PD SHANK, CRES AMS 5643, .190-32 UNJF-3A
A description is not available for this item.
February 8, 1996
BOLT, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, PD SHANK, CRES AMS 5643, .190-32 UNJF-3A
A description is not available for this item.
MS9732
March 3, 1969
BOLT, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, PD SHANK, CRES AMS 5643, .190-32 UNJF-3A
This military standard is approved by the Department of the Naval Air Systems Command and is mandatory for use by these activities. All other military activities are required to employ this standard...
Advertisement